Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052781-CN1J4T330J
Length: 3.2 mm
Tolerance: 5 %
Number of Elements: 4
Height: 600 µm
Resistance: 33 Ω
Power Rating: 63 mW
Width: 1.6 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1052781-CN1J4T330J |
| Product Name | OEM Parts - OEM Parts (C - E) - CN1J4T330J |