Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052780-CN1J4T101J
Length: 3.2 mm
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Number of Elements: 4
Height: 600 µm
Resistance: 100 Ω
Power Rating: 63 mW
Width: 1.6 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1052780-CN1J4T101J |
| Product Name | OEM Parts - OEM Parts (C - E) - CN1J4T101J |