Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133935-CN1E4KLTD510
Termination: SMD/SMT
Number of Terminals: 8
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Resistance: 51 Ω
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 4
Terminal Pitch: 500 µm
Categories: Custom Parts
Case / Package: 0804
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1133935-CN1E4KLTD510J |
| Product Name | Custom Parts - Custom Parts (B - D) - CN1E4KLTD510J |