Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997861-CCF1NTE4
Current Rating: 4 A
Length: 6 mm
Height: 2.5 mm
Width: 2.5 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997861-CCF1NTE4 |
| Product Name | OEM Parts - OEM Parts (C - E) - CCF1NTE4 |