KOA Speer Electronics, Inc. OEM Parts - OEM Parts (C - E) - CCF1NTE0.8 CCF1NTE0.8

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986417-CCF1NTE0.8 Current Rating: 800 mA Length: 6 mm Height: 2.5 mm Width: 2.5 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986417-CCF1NTE0.8 Current Rating: 800 mA Length: 6 mm Height: 2.5 mm Width: 2.5 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CCF1NTE0.8 - 986417-CCF1NTE0.8 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CCF1NTE0.8
986417-CCF1NTE0.8
OEM Parts - OEM Parts (C - E) - CCF1NTE0.8 986417-CCF1NTE0.8
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986417-CCF1NTE0.8 Current Rating: 800 mA Length: 6 mm Height: 2.5 mm Width: 2.5 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986417-CCF1NTE0.8
Current Rating: 800 mA
Length: 6 mm
Height: 2.5 mm
Width: 2.5 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 986417-CCF1NTE0.8
Product Name OEM Parts - OEM Parts (C - E) - CCF1NTE0.8
Unlock Full Specs
to access all available technical data