Knox Western Reciprocating Gas Compressors TP65/TP75/TP90/TP100

Description
The TP is a low horsepower line of compressors, was designed to meet a wide range of compression Requirements. Single and multistage applications with Discharge Pressure to 6500 PSIG. The TP Series can be configured with distance pieces and special Materials. It comes with a single, 2 and 4 throw configuration Frame.The TP can be Splash Lubricated or Force feed lubricated. The Single Throw, pressure lubricated, Knox-Western TP Series frame is designed for vibration free operation through a complete range of running speeds up to 1800 RPM by virtue of a balanced opposed counterweight and forced lubrication of the running gear. This frame can accept cylinder sizes as large as 8 1/2 inch diameter. Capable of one or two stages of compression.
Description
The TP is a low horsepower line of compressors, was designed to meet a wide range of compression Requirements. Single and multistage applications with Discharge Pressure to 6500 PSIG. The TP Series can be configured with distance pieces and special Materials. It comes with a single, 2 and 4 throw configuration Frame.The TP can be Splash Lubricated or Force feed lubricated. The Single Throw, pressure lubricated, Knox-Western TP Series frame is designed for vibration free operation through a complete range of running speeds up to 1800 RPM by virtue of a balanced opposed counterweight and forced lubrication of the running gear. This frame can accept cylinder sizes as large as 8 1/2 inch diameter. Capable of one or two stages of compression.

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Gas Compressors - TP65/TP75/TP90/TP100 - Knox Western
Erie, PA, USA
Reciprocating Gas Compressors
TP65/TP75/TP90/TP100
Reciprocating Gas Compressors TP65/TP75/TP90/TP100
The TP is a low horsepower line of compressors, was designed to meet a wide range of compression Requirements. Single and multistage applications with Discharge Pressure to 6500 PSIG. The TP Series can be configured with distance pieces and special Materials. It comes with a single, 2 and 4 throw configuration Frame.The TP can be Splash Lubricated or Force feed lubricated. The Single Throw, pressure lubricated, Knox-Western TP Series frame is designed for vibration free operation through a complete range of running speeds up to 1800 RPM by virtue of a balanced opposed counterweight and forced lubrication of the running gear. This frame can accept cylinder sizes as large as 8 1/2 inch diameter. Capable of one or two stages of compression.

The TP is a low horsepower line of compressors, was designed to meet a wide range of compression Requirements. Single and multistage applications with Discharge Pressure to 6500 PSIG.

The TP Series can be configured with distance pieces and special Materials. It comes with a single, 2 and 4 throw configuration Frame.The TP can be Splash Lubricated or Force feed lubricated.

The Single Throw, pressure lubricated, Knox-Western TP Series frame is designed for vibration free operation through a complete range of running speeds up to 1800 RPM by virtue of a balanced opposed counterweight
and forced lubrication of the running gear. This frame can accept cylinder sizes as large as 8 1/2 inch diameter. Capable of one or two stages of compression.

Supplier's Site

Technical Specifications

  Knox Western
Product Category Gas Compressors and Gas Compressor Systems
Product Number TP65/TP75/TP90/TP100
Product Name Reciprocating Gas Compressors
Compressor Technology Reciprocating Piston
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - RCS Series Compression System - rogers-custom-rcs-series - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 4 to 4000 psi (2.82 to 2815 m H2O)
View Details
Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details
Booster Package - DN C Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Discharge / Operating Pressure 45 to 650 psi (31.67 to 457 m H2O)
Mass Flow Capacity 80 to 882 SCFM (136 to 1499 m³/hr)
Horse Power 30 to 60 HP
View Details
Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details