Knox Western Reciprocating Gas Compressors Eagle 3000 Series

Description
The Eagle frame series is available in both 2 and 4 throws configurations. These heavy duty frames are designed with internal ribbing in the frame bodies, and external ribbing on the crosshead guides. Full pressure lubrication to the frame running gear is accomplished by a crank mounted oil pump. The single piece babbit faced crossheads have full pressure lubrication top and bottom assuring minimal wear and long life. Connecting Rods use a I-Section design to assure rigidity. Crankshafts are designed to meet the demanding machined to exacting standards. Many of the frames components are interchangeable through the eagle line. The Eagle cylinder line is designed to accommodate varying applications from low pressure, high volume jobs to high pressure cylinders to 7200 MWAP applications. A heavy duty intermediate size compressor offered as a two-throw or four-throw unit, and with 3”, 3-1/2”, and 4-1/2” stroke. Frame load for this unit is 15,000 pounds Tension and Compression, making is a very economical compressor covering a wide selection of services.
Description
The Eagle frame series is available in both 2 and 4 throws configurations. These heavy duty frames are designed with internal ribbing in the frame bodies, and external ribbing on the crosshead guides. Full pressure lubrication to the frame running gear is accomplished by a crank mounted oil pump. The single piece babbit faced crossheads have full pressure lubrication top and bottom assuring minimal wear and long life. Connecting Rods use a I-Section design to assure rigidity. Crankshafts are designed to meet the demanding machined to exacting standards. Many of the frames components are interchangeable through the eagle line. The Eagle cylinder line is designed to accommodate varying applications from low pressure, high volume jobs to high pressure cylinders to 7200 MWAP applications. A heavy duty intermediate size compressor offered as a two-throw or four-throw unit, and with 3”, 3-1/2”, and 4-1/2” stroke. Frame load for this unit is 15,000 pounds Tension and Compression, making is a very economical compressor covering a wide selection of services.

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Gas Compressors - Eagle 3000 Series - Knox Western
Erie, PA, USA
Reciprocating Gas Compressors
Eagle 3000 Series
Reciprocating Gas Compressors Eagle 3000 Series
The Eagle frame series is available in both 2 and 4 throws configurations. These heavy duty frames are designed with internal ribbing in the frame bodies, and external ribbing on the crosshead guides. Full pressure lubrication to the frame running gear is accomplished by a crank mounted oil pump. The single piece babbit faced crossheads have full pressure lubrication top and bottom assuring minimal wear and long life. Connecting Rods use a I-Section design to assure rigidity. Crankshafts are designed to meet the demanding machined to exacting standards. Many of the frames components are interchangeable through the eagle line. The Eagle cylinder line is designed to accommodate varying applications from low pressure, high volume jobs to high pressure cylinders to 7200 MWAP applications. A heavy duty intermediate size compressor offered as a two-throw or four-throw unit, and with 3”, 3-1/2”, and 4-1/2” stroke. Frame load for this unit is 15,000 pounds Tension and Compression, making is a very economical compressor covering a wide selection of services.

The Eagle frame series is available in both 2 and 4 throws configurations.
These heavy duty frames are designed with internal ribbing in the frame bodies, and external ribbing
on the crosshead guides.
Full pressure lubrication to the frame running gear is accomplished by a crank mounted oil pump.
The single piece babbit faced crossheads have
full pressure lubrication top and bottom assuring minimal wear and long life.

Connecting Rods use a I-Section design to assure rigidity. Crankshafts are designed to meet the demanding machined to exacting standards.
Many of the frames components are interchangeable through the eagle line.
The Eagle cylinder line is designed to accommodate varying applications from low pressure, high volume jobs to high pressure cylinders to 7200 MWAP applications.

A heavy duty intermediate size compressor offered as a two-throw or four-throw unit, and with 3”, 3-1/2”, and 4-1/2” stroke. Frame load for this unit is 15,000 pounds Tension and Compression, making is a very economical compressor covering a wide selection of services.

Supplier's Site

Technical Specifications

  Knox Western
Product Category Gas Compressors and Gas Compressor Systems
Product Number Eagle 3000 Series
Product Name Reciprocating Gas Compressors
Compressor Technology Reciprocating Piston
Unlock Full Specs
to access all available technical data

Similar Products

Mink Claw Compressors - Mink MI 1502 BP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Single Phase
Lubrication Style Oil-free
View Details
Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details
Rogers - RCS Series Compression System - rogers-custom-rcs-series - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 4 to 4000 psi (2.82 to 2815 m H2O)
View Details
Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details