ILLUMINATED PUSHBUTTON SWITCH FO
ILLUMINATED PUSHBUTTON SWITCH FO
ILLUMINATED PUSHBUTTON SWITCH FO
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 3746-TSSLE6868RWANCT-ND | 3746-TSSLE6868RWANDKR-ND |
| Product Name | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals; Surface Mount Technology | Solder Terminals; Surface Mount Technology |