Knitter-Switch Pushbutton Switches TSSL 3 W GR

Description
SWITCH PUSHBUTTON ILLUM WH/GR/RD
Request a Quote Datasheet
Description
SWITCH PUSHBUTTON ILLUM WH/GR/RD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3746-TSSL3WGRTR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3746-TSSL3WGRTR-ND
Pushbutton Switches 3746-TSSL3WGRTR-ND
SWITCH PUSHBUTTON ILLUM WH/GR/RD

SWITCH PUSHBUTTON ILLUM WH/GR/RD

Buy Now Datasheet
Pushbutton Switches - 3746-TSSL3WGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3746-TSSL3WGRDKR-ND
Pushbutton Switches 3746-TSSL3WGRDKR-ND
SWITCH PUSHBUTTON ILLUM WH/GR/RD

SWITCH PUSHBUTTON ILLUM WH/GR/RD

Buy Now Datasheet
Pushbutton Switches - 3746-TSSL3WGRCT-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3746-TSSL3WGRCT-ND
Pushbutton Switches 3746-TSSL3WGRCT-ND
SWITCH PUSHBUTTON ILLUM WH/GR/RD

SWITCH PUSHBUTTON ILLUM WH/GR/RD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 3746-TSSL3WGRTR-ND 3746-TSSL3WGRCT-ND
Product Name Pushbutton Switches Pushbutton Switches
Actuator Specifications Rectangular, Button Rectangular, Button
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals; Surface Mount Technology Solder Terminals; Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364686-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Tactile Switches - 486-7016-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details