Knitter-Switch Rotary Switch, 16, 22.5°; No. Of Switch Positions Knitter-Switch SMR 13016

Description
ROTARY SWITCH, 16, 22.5°; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:100mA; Contact Voltage AC Max:-; Product Range:SMR13016 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 16, 22.5°; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:100mA; Contact Voltage AC Max:-; Product Range:SMR13016 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 16, 22.5°; No. Of Switch Positions Knitter-Switch - 05M1282 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 16, 22.5°; No. Of Switch Positions Knitter-Switch
05M1282
Rotary Switch, 16, 22.5°; No. Of Switch Positions Knitter-Switch 05M1282
ROTARY SWITCH, 16, 22.5°; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:100mA; Contact Voltage AC Max:-; Product Range:SMR13016 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 16, 22.5°; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:100mA; Contact Voltage AC Max:-; Product Range:SMR13016 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 05M1282
Product Name Rotary Switch, 16, 22.5°; No. Of Switch Positions Knitter-Switch
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector Switches - 0033.1104-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS32S2/EKM37 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details