Knitter-Switch Rotary Switch, 10, 36°; No. Of Switch Positions Knitter-Switch SMR 13010

Description
ROTARY SWITCH, 10, 36°; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:100mA; Contact Voltage AC Max:-; Product Range:SMR13010 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 10, 36°; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:100mA; Contact Voltage AC Max:-; Product Range:SMR13010 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 10, 36°; No. Of Switch Positions Knitter-Switch - 05M1281 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 10, 36°; No. Of Switch Positions Knitter-Switch
05M1281
Rotary Switch, 10, 36°; No. Of Switch Positions Knitter-Switch 05M1281
ROTARY SWITCH, 10, 36°; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:100mA; Contact Voltage AC Max:-; Product Range:SMR13010 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 10, 36°; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:100mA; Contact Voltage AC Max:-; Product Range:SMR13010 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 05M1281
Product Name Rotary Switch, 10, 36°; No. Of Switch Positions Knitter-Switch
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Key Switches - 1245260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 180 degrees
Positions per Pole 2
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details