SWITCH TOGGLE 2-POLE ON OFF ON
| DigiKey | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 3746-MTG206P-ND |
| Product Name | Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Standard Toggle Handle |
| Switch Function | Maintained |
| Maintained Contact Switch Function | Three Position (Center OFF) |
| Pole & Throw Specifications | Double Pole, Double Throw |