Knitter-Switch Toggle Switch, Dpdt, 6A, 250V; Switch Operation Knitter-Switch MTE206N

Description
TOGGLE SWITCH, DPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:MTE Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH, DPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:MTE Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Dpdt, 6A, 250V; Switch Operation Knitter-Switch - 42M2367 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 6A, 250V; Switch Operation Knitter-Switch
42M2367
Toggle Switch, Dpdt, 6A, 250V; Switch Operation Knitter-Switch 42M2367
TOGGLE SWITCH, DPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:MTE Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 6A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:MTE Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 42M2367
Product Name Toggle Switch, Dpdt, 6A, 250V; Switch Operation Knitter-Switch
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 2585-08-2-2-24-P-933-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Process Sealed Subminiature Toggle - A19JP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
7 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TAX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details