Knitter-Switch Toggle Switches MTE 106 E

Description
SWITCH TOGGLE 1-POLE ON OFF ON
Request a Quote Datasheet
Description
SWITCH TOGGLE 1-POLE ON OFF ON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 3746-MTE106E-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
3746-MTE106E-ND
Toggle Switches 3746-MTE106E-ND
SWITCH TOGGLE 1-POLE ON OFF ON

SWITCH TOGGLE 1-POLE ON OFF ON

Buy Now Datasheet
Toggle Switch, Spdt, 6A, 250Vac; Switch Operation Knitter-Switch - 34M7663 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 6A, 250Vac; Switch Operation Knitter-Switch
34M7663
Toggle Switch, Spdt, 6A, 250Vac; Switch Operation Knitter-Switch 34M7663
TOGGLE SWITCH, SPDT, 6A, 250VAC; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTE Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 6A, 250VAC; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTE Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 3746-MTE106E-ND 34M7663
Product Name Toggle Switches Toggle Switch, Spdt, 6A, 250Vac; Switch Operation Knitter-Switch
Switch Type Toggle Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A12JP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch - 4732828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details