SWITCH TOGGLE 4-POLE ON - ON
| DigiKey | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 3746-MTA406N-ND |
| Product Name | Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Standard Toggle Handle |
| Switch Function | Maintained |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | 4PDT |