Knitter-Switch Pushbutton Switch, 1Pole; Switch Operation Knitter-Switch MSP103CK

Description
PUSHBUTTON SWITCH, 1POLE; Switch Operation:Off-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:24V; Contact Current Max:3A; Switch Terminals:Solder; Product Range:MSP Series; SVHC:No SVHC RoHS Compliant: Yes
Description
PUSHBUTTON SWITCH, 1POLE; Switch Operation:Off-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:24V; Contact Current Max:3A; Switch Terminals:Solder; Product Range:MSP Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, 1Pole; Switch Operation Knitter-Switch - 34M7655 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, 1Pole; Switch Operation Knitter-Switch
34M7655
Pushbutton Switch, 1Pole; Switch Operation Knitter-Switch 34M7655
PUSHBUTTON SWITCH, 1POLE; Switch Operation:Off-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:24V; Contact Current Max:3A; Switch Terminals:Solder; Product Range:MSP Series; SVHC:No SVHC RoHS Compliant: Yes

PUSHBUTTON SWITCH, 1POLE; Switch Operation:Off-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:24V; Contact Current Max:3A; Switch Terminals:Solder; Product Range:MSP Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 34M7655
Product Name Pushbutton Switch, 1Pole; Switch Operation Knitter-Switch
Switch Function Off-(On)
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals; Solder
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-91A1-00B - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
View Details
Push Button Switches - 1113903 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Tactile Switches - 486-7044-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details