Knitter-Switch Pushbutton, Spdt, 125Vac,3A, Solder Lug; Product Range Knitter-Switch MSP103C

Description
PUSHBUTTON, SPDT, 125VAC,3A, SOLDER LUG; Product Range:MSP3 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:-; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Red RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON, SPDT, 125VAC,3A, SOLDER LUG; Product Range:MSP3 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:-; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton, Spdt, 125Vac,3A, Solder Lug; Product Range Knitter-Switch - 34M7654 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton, Spdt, 125Vac,3A, Solder Lug; Product Range Knitter-Switch
34M7654
Pushbutton, Spdt, 125Vac,3A, Solder Lug; Product Range Knitter-Switch 34M7654
PUSHBUTTON, SPDT, 125VAC,3A, SOLDER LUG; Product Range:MSP3 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:-; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Red RoHS Compliant: Yes

PUSHBUTTON, SPDT, 125VAC,3A, SOLDER LUG; Product Range:MSP3 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:-; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 34M7654
Product Name Pushbutton, Spdt, 125Vac,3A, Solder Lug; Product Range Knitter-Switch
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 913636 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details