Knitter-Switch Pushbutton Switch, 1Pole; Switch Operation Knitter-Switch MSP103B

Description
PUSHBUTTON SWITCH, 1POLE; Switch Operation:On-(On); Contact Configuration:-; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:24V; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:MSP3 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, 1POLE; Switch Operation:On-(On); Contact Configuration:-; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:24V; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:MSP3 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, 1Pole; Switch Operation Knitter-Switch - 95M9060 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, 1Pole; Switch Operation Knitter-Switch
95M9060
Pushbutton Switch, 1Pole; Switch Operation Knitter-Switch 95M9060
PUSHBUTTON SWITCH, 1POLE; Switch Operation:On-(On); Contact Configuration:-; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:24V; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:MSP3 Series; SVHC:No SVHC RoHS Compliant: Yes

PUSHBUTTON SWITCH, 1POLE; Switch Operation:On-(On); Contact Configuration:-; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:24V; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:MSP3 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 95M9060
Product Name Pushbutton Switch, 1Pole; Switch Operation Knitter-Switch
Switch Function On-(On)
Terminal Type Solder Terminals; Solder Lug
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 111472615 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 120 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details