Knitter-Switch
Rotary Switches
MRS 12V-19
Description
SWITCH ROTARY 100MA 16V
Request a Quote
Email Supplier
Datasheet
Description
SWITCH ROTARY 100MA 16V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
3746-MRS12V-19-ND |
|
Product Name
|
Rotary Switches |
|
Actuator Type
|
Flush Actuator
|
|
Current Rating
|
0.1 amps
|
|
Angle of Throw
|
40 degrees
|
|
Number of Decks
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Type
Flush Actuator
Current Rating
0.1 amps
Angle of Throw
30 degrees
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Single
Actuator Type
Bare Shaft
Terminal Type
PC Pins
View Details
AC Voltage Rating
1000 volts
Base Material
Thermoplastic / Plastic
Actuator Material
Thermoplastic / Plastic
View Details
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
2
View Details