Knitter-Switch
Keylock Switches
MRK 286 B-2
Description
KEY SWITCH, ON-ON
Request a Quote
Email Supplier
Datasheet
Description
KEY SWITCH, ON-ON
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
3746-MRK286B-2-ND |
|
Product Name
|
Keylock Switches |
|
Actuator Type
|
Keylock
|
|
Current Rating
|
4.0 amps
|
|
Angle of Throw
|
90 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
300000 cycles
Operating Torque
566 In-oz (400 N-cm)
Text for Number of Positions per Pole
2
View Details
Actuator Type
Keylock
Angle of Throw
90 degrees
Number of Poles
1 poles
View Details
Current Rating
10.0 amps
Mechanical Life
300 cycles
Terminal Type
Solder Terminals
View Details