Knitter-Switch Rotary Switch, 2Pole, 5Way; No. Of Switch Positions Knitter-Switch MR2-5

Description
ROTARY SWITCH, 2POLE, 5WAY; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:150mA; Contact Voltage AC Max:125V; Product Range:MR2-5 Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 2POLE, 5WAY; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:150mA; Contact Voltage AC Max:125V; Product Range:MR2-5 Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 2Pole, 5Way; No. Of Switch Positions Knitter-Switch - 34M7636 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2Pole, 5Way; No. Of Switch Positions Knitter-Switch
34M7636
Rotary Switch, 2Pole, 5Way; No. Of Switch Positions Knitter-Switch 34M7636
ROTARY SWITCH, 2POLE, 5WAY; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:150mA; Contact Voltage AC Max:125V; Product Range:MR2-5 Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

ROTARY SWITCH, 2POLE, 5WAY; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:150mA; Contact Voltage AC Max:125V; Product Range:MR2-5 Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 34M7636
Product Name Rotary Switch, 2Pole, 5Way; No. Of Switch Positions Knitter-Switch
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switch Heads - 2383928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details