Knitter-Switch Switches, Pushbutton, Dpdt, 125Vac,3A, Solder; Product Range Knitter-Switch MPS203R

Description
SWITCHES, PUSHBUTTON, DPDT, 125VAC,3A, SOLDER; Product Range:MPS Blue Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes
Description
SWITCHES, PUSHBUTTON, DPDT, 125VAC,3A, SOLDER; Product Range:MPS Blue Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Knitter-Switch pushbutton switch, part number 34M7621, features a double pole double throw (DPDT) configuration, suitable for applications requiring a reliable switching mechanism. It operates at a maximum contact voltage of 125VAC and a maximum contact current of 3A. The switch utilizes a plunger actuator style, designed for soldering connections. The switch's design includes snap action functionality, ensuring a positive engagement during operation. This product is compliant with RoHS standards, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Knitter-Switch pushbutton switch, part number 34M7621, features a double pole double throw (DPDT) configuration, suitable for applications requiring a reliable switching mechanism. It operates at a maximum contact voltage of 125VAC and a maximum contact current of 3A. The switch utilizes a plunger actuator style, designed for soldering connections. The switch's design includes snap action functionality, ensuring a positive engagement during operation. This product is compliant with RoHS standards, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Switches, Pushbutton, Dpdt, 125Vac,3A, Solder; Product Range Knitter-Switch - 34M7621 - Newark, An Avnet Company
Chicago, IL, United States
Switches, Pushbutton, Dpdt, 125Vac,3A, Solder; Product Range Knitter-Switch
34M7621
Switches, Pushbutton, Dpdt, 125Vac,3A, Solder; Product Range Knitter-Switch 34M7621
SWITCHES, PUSHBUTTON, DPDT, 125VAC,3A, SOLDER; Product Range:MPS Blue Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes

SWITCHES, PUSHBUTTON, DPDT, 125VAC,3A, SOLDER; Product Range:MPS Blue Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 34M7621
Product Name Switches, Pushbutton, Dpdt, 125Vac,3A, Solder; Product Range Knitter-Switch
Switch Function On-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 12009 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details