Knitter-Switch Swiches,pushbutton, Spdt, 3A, 125Vac, Solder Lug; Product Range Knitter-Switch MPS103F

Description
SWICHES,PUSHBUTTON, SPDT, 3A, 125VAC, SOLDER LUG; Product Range:MPS Blue Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
SWICHES,PUSHBUTTON, SPDT, 3A, 125VAC, SOLDER LUG; Product Range:MPS Blue Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swiches,pushbutton, Spdt, 3A, 125Vac, Solder Lug; Product Range Knitter-Switch - 24M4947 - Newark, An Avnet Company
Chicago, IL, United States
Swiches,pushbutton, Spdt, 3A, 125Vac, Solder Lug; Product Range Knitter-Switch
24M4947
Swiches,pushbutton, Spdt, 3A, 125Vac, Solder Lug; Product Range Knitter-Switch 24M4947
SWICHES,PUSHBUTTON, SPDT, 3A, 125VAC, SOLDER LUG; Product Range:MPS Blue Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes

SWICHES,PUSHBUTTON, SPDT, 3A, 125VAC, SOLDER LUG; Product Range:MPS Blue Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24M4947
Product Name Swiches,pushbutton, Spdt, 3A, 125Vac, Solder Lug; Product Range Knitter-Switch
Switch Function On-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213766-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details