Knitter-Switch Pushbutton Switches MPG 206 R

Description
SWITCH PUSHBUTTON 2-POLE ON-MOM
Request a Quote Datasheet
Description
SWITCH PUSHBUTTON 2-POLE ON-MOM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3746-MPG206R-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3746-MPG206R-ND
Pushbutton Switches 3746-MPG206R-ND
SWITCH PUSHBUTTON 2-POLE ON-MOM

SWITCH PUSHBUTTON 2-POLE ON-MOM

Buy Now Datasheet
Pushbutton, Dpdt, 6A, 250Vac, Solder Lug; Product Range Knitter-Switch - 38K5713 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton, Dpdt, 6A, 250Vac, Solder Lug; Product Range Knitter-Switch
38K5713
Pushbutton, Dpdt, 6A, 250Vac, Solder Lug; Product Range Knitter-Switch 38K5713
PUSHBUTTON, DPDT, 6A, 250VAC, SOLDER LUG; Product Range:MPG Series; Panel Cutout Diameter:11.8mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

PUSHBUTTON, DPDT, 6A, 250VAC, SOLDER LUG; Product Range:MPG Series; Panel Cutout Diameter:11.8mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 3746-MPG206R-ND 38K5713
Product Name Pushbutton Switches Pushbutton, Dpdt, 6A, 250Vac, Solder Lug; Product Range Knitter-Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact On-(On)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1437572-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details