Knitter-Switch Pushbutton Switches MPG 106 F

Description
SWITCH PUSHBUTTON 1-POLE ON-MOM
Request a Quote Datasheet
Description
SWITCH PUSHBUTTON 1-POLE ON-MOM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3746-MPG106F-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3746-MPG106F-ND
Pushbutton Switches 3746-MPG106F-ND
SWITCH PUSHBUTTON 1-POLE ON-MOM

SWITCH PUSHBUTTON 1-POLE ON-MOM

Buy Now Datasheet
Pushbutton Switch, Spdt, 6A, 250V, Solder; Product Range Knitter-Switch - 38K5711 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt, 6A, 250V, Solder; Product Range Knitter-Switch
38K5711
Pushbutton Switch, Spdt, 6A, 250V, Solder; Product Range Knitter-Switch 38K5711
PUSHBUTTON SWITCH, SPDT, 6A, 250V, SOLDER; Product Range:MPG Series; Panel Cutout Diameter:11.8mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT, 6A, 250V, SOLDER; Product Range:MPG Series; Panel Cutout Diameter:11.8mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 3746-MPG106F-ND 38K5711
Product Name Pushbutton Switches Pushbutton Switch, Spdt, 6A, 250V, Solder; Product Range Knitter-Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features DustProof; Weather resistant or waterproof
View Details
22mm Illuminated Flush Push Buttons - 2ALF4LB-110 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3022JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details