Knitter-Switch Pushbutton Switches MPG 106 D

Description
SWITCH PUSHBUTTON 1-POLE ON - ON
Request a Quote Datasheet
Description
SWITCH PUSHBUTTON 1-POLE ON - ON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3746-MPG106D-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3746-MPG106D-ND
Pushbutton Switches 3746-MPG106D-ND
SWITCH PUSHBUTTON 1-POLE ON - ON

SWITCH PUSHBUTTON 1-POLE ON - ON

Buy Now Datasheet
Pushbutton Switch, Spdt, 6A 250V, Solder; Product Range Knitter-Switch - 38K5710 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt, 6A 250V, Solder; Product Range Knitter-Switch
38K5710
Pushbutton Switch, Spdt, 6A 250V, Solder; Product Range Knitter-Switch 38K5710
PUSHBUTTON SWITCH, SPDT, 6A 250V, SOLDER; Product Range:MPG Series; Panel Cutout Diameter:11.8mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; External Depth:8mm RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT, 6A 250V, SOLDER; Product Range:MPG Series; Panel Cutout Diameter:11.8mm; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; External Depth:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 3746-MPG106D-ND 38K5710
Product Name Pushbutton Switches Pushbutton Switch, Spdt, 6A 250V, Solder; Product Range Knitter-Switch
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push) On-On
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3069JCF13 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details