SWITCH PUSHBUTTON 1-POLE ON-MOM
PUSHBUTTON, SPDT, 125VAC, 6A, SOLDER LUG; Product Range:MPE Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 3746-MPE106F-ND | 38K5707 |
| Product Name | Pushbutton Switches | Pushbutton, Spdt, 125Vac, 6A, Solder Lug; Product Range Knitter-Switch |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | |
| Switch Function | Momentary Contact | On-(On) |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals |