Knitter-Switch Pushbutton Switch, 2Pole; Switch Operation Knitter-Switch MPA206R

Description
PUSHBUTTON SWITCH, 2POLE; Switch Operation:On-(On); Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:6A; Switch Terminals:Solder Lug; Product Range:MPA Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, 2POLE; Switch Operation:On-(On); Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:6A; Switch Terminals:Solder Lug; Product Range:MPA Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, 2Pole; Switch Operation Knitter-Switch - 53M8459 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, 2Pole; Switch Operation Knitter-Switch
53M8459
Pushbutton Switch, 2Pole; Switch Operation Knitter-Switch 53M8459
PUSHBUTTON SWITCH, 2POLE; Switch Operation:On-(On); Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:6A; Switch Terminals:Solder Lug; Product Range:MPA Series; SVHC:No SVHC RoHS Compliant: Yes

PUSHBUTTON SWITCH, 2POLE; Switch Operation:On-(On); Contact Configuration:DPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Current Max:6A; Switch Terminals:Solder Lug; Product Range:MPA Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 53M8459
Product Name Pushbutton Switch, 2Pole; Switch Operation Knitter-Switch
Switch Function On-(On)
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals; Solder Lug
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364702-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details