SWITCH PUSHBUTTON 2-POLE ON - ON
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 3746-MPA206N-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap |
| Switch Function | Alternate Contact (Push-Push) |
| Switching Mechanism | Double Pole, Double Throw (DPDT) |
| Terminal Type | Solder Terminals |