Knitter-Switch Slide Switch, Spdt, 350Ma, 30Vdc; Contact Configuration Knitter-Switch MFS131D

Description
SLIDE SWITCH, SPDT, 350mA, 30VDC; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Panel Mount; Product Range:MFS Series; Contact Current Max:350mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
Datasheet
Description
SLIDE SWITCH, SPDT, 350mA, 30VDC; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Panel Mount; Product Range:MFS Series; Contact Current Max:350mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switch, Spdt, 350Ma, 30Vdc; Contact Configuration Knitter-Switch - 07WX7757 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 350Ma, 30Vdc; Contact Configuration Knitter-Switch
07WX7757
Slide Switch, Spdt, 350Ma, 30Vdc; Contact Configuration Knitter-Switch 07WX7757
SLIDE SWITCH, SPDT, 350mA, 30VDC; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Panel Mount; Product Range:MFS Series; Contact Current Max:350mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 350mA, 30VDC; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Panel Mount; Product Range:MFS Series; Contact Current Max:350mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 07WX7757
Product Name Slide Switch, Spdt, 350Ma, 30Vdc; Contact Configuration Knitter-Switch
Terminal Type Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 1825257-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
4 suppliers
Slide Switches - 7347343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Subminiature Slide - AS11CH - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
6 suppliers