Knitter-Switch Common Mode Chokes ICSC50A206L4SHRT23

Description
CMC SMD, 2 LINES, 500OHM@100MHZ,
Request a Quote Datasheet
Description
CMC SMD, 2 LINES, 500OHM@100MHZ,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 3746-ICSC50A206L4SHRT23DKR-ND - DigiKey
Thief River Falls, MN, United States
CMC SMD, 2 LINES, 500OHM@100MHZ,

CMC SMD, 2 LINES, 500OHM@100MHZ,

Buy Now Datasheet
Common Mode Chokes - 3746-ICSC50A206L4SHRT23TR-ND - DigiKey
Thief River Falls, MN, United States
CMC SMD, 2 LINES, 500OHM@100MHZ,

CMC SMD, 2 LINES, 500OHM@100MHZ,

Buy Now Datasheet
Common Mode Chokes - 3746-ICSC50A206L4SHRT23CT-ND - DigiKey
Thief River Falls, MN, United States
CMC SMD, 2 LINES, 500OHM@100MHZ,

CMC SMD, 2 LINES, 500OHM@100MHZ,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3746-ICSC50A206L4SHRT23DKR-ND
Product Name Common Mode Chokes
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1625812-9 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers