Knitter-Switch Sealing Cap, Waterproof, Red; For Use With Knitter-Switch ET209

Description
SEALING CAP, WATERPROOF, RED; For Use With:Heavy Duty Miniature Pushbutton Switches; Actuator / Cap Colour:Red; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Red RoHS Compliant: Yes
Datasheet
Description
SEALING CAP, WATERPROOF, RED; For Use With:Heavy Duty Miniature Pushbutton Switches; Actuator / Cap Colour:Red; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealing Cap, Waterproof, Red; For Use With Knitter-Switch - 34M5945 - Newark, An Avnet Company
Chicago, IL, United States
Sealing Cap, Waterproof, Red; For Use With Knitter-Switch
34M5945
Sealing Cap, Waterproof, Red; For Use With Knitter-Switch 34M5945
SEALING CAP, WATERPROOF, RED; For Use With:Heavy Duty Miniature Pushbutton Switches; Actuator / Cap Colour:Red; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Red RoHS Compliant: Yes

SEALING CAP, WATERPROOF, RED; For Use With:Heavy Duty Miniature Pushbutton Switches; Actuator / Cap Colour:Red; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 34M5945
Product Name Sealing Cap, Waterproof, Red; For Use With Knitter-Switch
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details