Knitter-Switch Rotary Tap Switch, 30Ma, 50V; No. Of Switch Positions Knitter-Switch DRR3016

Description
ROTARY TAP SWITCH, 30mA, 50V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:30mA; Contact Voltage AC Max:-; Product Range:DRR3000 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY TAP SWITCH, 30mA, 50V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:30mA; Contact Voltage AC Max:-; Product Range:DRR3000 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Tap Switch, 30Ma, 50V; No. Of Switch Positions Knitter-Switch - 96K8699 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Tap Switch, 30Ma, 50V; No. Of Switch Positions Knitter-Switch
96K8699
Rotary Tap Switch, 30Ma, 50V; No. Of Switch Positions Knitter-Switch 96K8699
ROTARY TAP SWITCH, 30mA, 50V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:30mA; Contact Voltage AC Max:-; Product Range:DRR3000 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY TAP SWITCH, 30mA, 50V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:30mA; Contact Voltage AC Max:-; Product Range:DRR3000 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 96K8699
Product Name Rotary Tap Switch, 30Ma, 50V; No. Of Switch Positions Knitter-Switch
Current Rating 0.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Rotary Switches - 450-DS-121-RT1-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Current Rating 5.0 amps
Angle of Throw 22 degrees
View Details
N program - NHS - Main switch - NHS16/2-POL -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details