Knitter-Switch Switch, Rotary, 1 Pole, 10 Position, 30Ma, 50Vdc; No. Of Switch Positions Knitter-Switch DRR3010

Description
SWITCH, ROTARY, 1 POLE, 10 POSITION, 30mA, 50VDC; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:30mA; Contact Voltage AC Max:-; Product Range:DRR3000 Series RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 1 POLE, 10 POSITION, 30mA, 50VDC; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:30mA; Contact Voltage AC Max:-; Product Range:DRR3000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 1 Pole, 10 Position, 30Ma, 50Vdc; No. Of Switch Positions Knitter-Switch - 01M7365 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1 Pole, 10 Position, 30Ma, 50Vdc; No. Of Switch Positions Knitter-Switch
01M7365
Switch, Rotary, 1 Pole, 10 Position, 30Ma, 50Vdc; No. Of Switch Positions Knitter-Switch 01M7365
SWITCH, ROTARY, 1 POLE, 10 POSITION, 30mA, 50VDC; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:30mA; Contact Voltage AC Max:-; Product Range:DRR3000 Series RoHS Compliant: Yes

SWITCH, ROTARY, 1 POLE, 10 POSITION, 30mA, 50VDC; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:30mA; Contact Voltage AC Max:-; Product Range:DRR3000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 01M7365
Product Name Switch, Rotary, 1 Pole, 10 Position, 30Ma, 50Vdc; No. Of Switch Positions Knitter-Switch
Current Rating 0.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Half-Inch Diameter Process Sealed Rotary - MRA112/208 - NKK Switches
Specs
Current Rating 0.2 amps
AC Voltage Rating 125 volts
Positions per Pole SP12T
View Details
4 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details