Knitter-Switch Pushbutton Switches DPWL 1 CG D2D-GR

Description
SWITCH PUSHBUTTON ILLUM OFF-MOM
Request a Quote Datasheet
Description
SWITCH PUSHBUTTON ILLUM OFF-MOM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3746-DPWL1CGD2D-GR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3746-DPWL1CGD2D-GR-ND
Pushbutton Switches 3746-DPWL1CGD2D-GR-ND
SWITCH PUSHBUTTON ILLUM OFF-MOM

SWITCH PUSHBUTTON ILLUM OFF-MOM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 3746-DPWL1CGD2D-GR-ND
Product Name Pushbutton Switches
Actuator Specifications Round, Button, Domed
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364700-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details