SWITCH PUSHBUTTON ILLUM OFF-MOM
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 3746-DPWL1CGD1A-KR-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals |