Knitter-Switch Pushbutton Switches DPW 1 CG SG-FO

Description
SWITCH PUSHBUTTON ILLUM OFF-MOM
Request a Quote Datasheet
Description
SWITCH PUSHBUTTON ILLUM OFF-MOM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3746-DPW1CGSGFO-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3746-DPW1CGSGFO-ND
Pushbutton Switches 3746-DPW1CGSGFO-ND
SWITCH PUSHBUTTON ILLUM OFF-MOM

SWITCH PUSHBUTTON ILLUM OFF-MOM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 3746-DPW1CGSGFO-ND
Product Name Pushbutton Switches
Actuator Specifications Round, Button, Domed
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2416049-9 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details