KNIPEX-Werk Gloves, Safety, Sz 11, Rubber; Safety Category Knipex 98 65 45

Description
GLOVES, SAFETY, SZ 11, RUBBER; Safety Category:EN60903, IEC60903; Glove Style:Gauntlet; Glove Size:11; Glove Colour:-; Glove Material:Rubber; Product Range:- RoHS Compliant: NA
Datasheet
Description
GLOVES, SAFETY, SZ 11, RUBBER; Safety Category:EN60903, IEC60903; Glove Style:Gauntlet; Glove Size:11; Glove Colour:-; Glove Material:Rubber; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gloves, Safety, Sz 11, Rubber; Safety Category Knipex - 60AJ4920 - Newark, An Avnet Company
Chicago, IL, United States
Gloves, Safety, Sz 11, Rubber; Safety Category Knipex
60AJ4920
Gloves, Safety, Sz 11, Rubber; Safety Category Knipex 60AJ4920
GLOVES, SAFETY, SZ 11, RUBBER; Safety Category:EN60903, IEC60903; Glove Style:Gauntlet; Glove Size:11; Glove Colour:-; Glove Material:Rubber; Product Range:- RoHS Compliant: NA

GLOVES, SAFETY, SZ 11, RUBBER; Safety Category:EN60903, IEC60903; Glove Style:Gauntlet; Glove Size:11; Glove Colour:-; Glove Material:Rubber; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Clothing
Product Number 60AJ4920
Product Name Gloves, Safety, Sz 11, Rubber; Safety Category Knipex
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
T-Shirts - 100228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details