KNIPEX-Werk Gloves, Safety, Sz 10, Rubber; Safety Category Knipex 98 65 44

Description
GLOVES, SAFETY, SZ 10, RUBBER; Safety Category:EN60903, IEC60903; Glove Style:Gauntlet; Glove Size:10; Glove Colour:-; Glove Material:Rubber; Product Range:- RoHS Compliant: NA
Datasheet
Description
GLOVES, SAFETY, SZ 10, RUBBER; Safety Category:EN60903, IEC60903; Glove Style:Gauntlet; Glove Size:10; Glove Colour:-; Glove Material:Rubber; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gloves, Safety, Sz 10, Rubber; Safety Category Knipex - 60AJ4919 - Newark, An Avnet Company
Chicago, IL, United States
Gloves, Safety, Sz 10, Rubber; Safety Category Knipex
60AJ4919
Gloves, Safety, Sz 10, Rubber; Safety Category Knipex 60AJ4919
GLOVES, SAFETY, SZ 10, RUBBER; Safety Category:EN60903, IEC60903; Glove Style:Gauntlet; Glove Size:10; Glove Colour:-; Glove Material:Rubber; Product Range:- RoHS Compliant: NA

GLOVES, SAFETY, SZ 10, RUBBER; Safety Category:EN60903, IEC60903; Glove Style:Gauntlet; Glove Size:10; Glove Colour:-; Glove Material:Rubber; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Clothing
Product Number 60AJ4919
Product Name Gloves, Safety, Sz 10, Rubber; Safety Category Knipex
Unlock Full Specs
to access all available technical data

Similar Products

Hi Vis Jackets - 103349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Products -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Clothing Type Safety Shoes; Gloves
View Details