KNIPEX-Werk Torque Wrenches 98 33 50

Description
Knipex 98 33 50 RS Click Torque Wrench
Request a Quote
Description
Knipex 98 33 50 RS Click Torque Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Torque Wrenches - 1252607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Torque Wrenches
1252607
Torque Wrenches 1252607
Knipex 98 33 50 RS Click Torque Wrench

Knipex 98 33 50 RS Click Torque Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1252607
Product Name Torque Wrenches
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
Torque Wrenches - 2217458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 1 inch (25.4 mm)
View Details