KNIPEX-Werk Wrenches 98 01 13

Description
Knipex 98 01 13 Box Wrench
Request a Quote
Description
Knipex 98 01 13 Box Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2673175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2673175
Wrenches 2673175
Knipex 98 01 13 Box Wrench

Knipex 98 01 13 Box Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2673175
Product Name Wrenches
Wrench Length 7.28 inch (185 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details