KNIPEX-Werk Wrenches 98 01 12

Description
Knipex 98 01 12 Box Wrench
Request a Quote
Description
Knipex 98 01 12 Box Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2673174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2673174
Wrenches 2673174
Knipex 98 01 12 Box Wrench

Knipex 98 01 12 Box Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2673174
Product Name Wrenches
Wrench Length 7.28 inch (185 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Release Socket Wrench - Model 50QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details