KNIPEX-Werk Wrenches 98 01 09

Description
Knipex 98 01 09 Box Wrench
Request a Quote
Description
Knipex 98 01 09 Box Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2673171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2673171
Wrenches 2673171
Knipex 98 01 09 Box Wrench

Knipex 98 01 09 Box Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2673171
Product Name Wrenches
Wrench Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details