KNIPEX-Werk Wrenches 98 00 9/16"

Description
Knipex 98 00 9/16" Open End Wrench
Request a Quote
Description
Knipex 98 00 9/16" Open End Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2673168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2673168
Wrenches 2673168
Knipex 98 00 9/16" Open End Wrench

Knipex 98 00 9/16" Open End Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2673168
Product Name Wrenches
Wrench Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details