KNIPEX-Werk Wrenches 98 00 09

Description
Knipex 98 00 09 Open End Wrench
Request a Quote
Description
Knipex 98 00 09 Open End Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2673144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2673144
Wrenches 2673144
Knipex 98 00 09 Open End Wrench

Knipex 98 00 09 Open End Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2673144
Product Name Wrenches
Wrench Length 4.13 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details