Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
KNIPEX-WERK
97 99 216 -- RING TERMINALS
KNIPEX-Werk
Ring Terminals
97 99 216
Description
Knipex 97 99 216 Ring Terminal
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Knipex 97 99 216 Ring Terminal
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
2777965
Ring Terminals
2777965
Knipex 97 99 216 Ring Terminal
Knipex 97 99 216 Ring Terminal
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Wire Terminals
Product Number
2777965
Product Name
Ring Terminals
Terminal Type
Ring Terminal; Ring Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Dual Wire Ferrules
2794.0/100
Specs
Terminal Type
Ferrule Terminal
Material
Copper
North American
20 AWG
View Details
TE Connectivity
Connector Contacts
102348-3
Specs
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm
2
View Details
E-Z-HOOK, a division of Tektest, Inc.
E-Z-Nailclip Test Terminal, Heavy-Duty
86-1
Specs
Terminal Type
Test Terminal
Material
Nylon
View Details
RS Components, Ltd.
Ring Terminals
1788593
Specs
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details