KNIPEX-Werk Crimping Plier, 26-20Awg, Micro Plug; Crimp Tool Type Knipex 97 54 25

Description
CRIMPING PLIER, 26-20AWG, MICRO PLUG; Crimp Tool Type:Hand; For Use With:Micro-Fit Connectors; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
Description
CRIMPING PLIER, 26-20AWG, MICRO PLUG; Crimp Tool Type:Hand; For Use With:Micro-Fit Connectors; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Knipex Crimping Plier (part number 83Y7488) is designed for crimping Micro-Fit connectors from Molex LLC, accommodating wire sizes from 26 to 20 AWG. The tool features a parallel crimping mechanism that ensures high-quality, consistent crimping results, supported by precision dies and a self-releasing mechanism. It includes a fixed locator for D-Sub micro plugs, allowing for accurate positioning of connectors and cables. The crimping pressure is factory calibrated and can be re-adjusted as needed. Constructed from chrome vanadium electric steel, the pliers are oil-hardened for durability. The ergonomic handles are equipped with multi-component grips for comfortable use during repetitive tasks. With a length of 190 mm and a weight of 305 g, this tool is suitable for engineers requiring reliable crimping performance for small connectors.

Datasheet Summary
Powered by GS/AI

The Knipex Crimping Plier (part number 83Y7488) is designed for crimping Micro-Fit connectors from Molex LLC, accommodating wire sizes from 26 to 20 AWG. The tool features a parallel crimping mechanism that ensures high-quality, consistent crimping results, supported by precision dies and a self-releasing mechanism. It includes a fixed locator for D-Sub micro plugs, allowing for accurate positioning of connectors and cables. The crimping pressure is factory calibrated and can be re-adjusted as needed. Constructed from chrome vanadium electric steel, the pliers are oil-hardened for durability. The ergonomic handles are equipped with multi-component grips for comfortable use during repetitive tasks. With a length of 190 mm and a weight of 305 g, this tool is suitable for engineers requiring reliable crimping performance for small connectors.

Suppliers

Company
Product
Description
Supplier Links
Crimping Plier, 26-20Awg, Micro Plug; Crimp Tool Type Knipex - 83Y7488 - Newark, An Avnet Company
Chicago, IL, United States
Crimping Plier, 26-20Awg, Micro Plug; Crimp Tool Type Knipex
83Y7488
Crimping Plier, 26-20Awg, Micro Plug; Crimp Tool Type Knipex 83Y7488
CRIMPING PLIER, 26-20AWG, MICRO PLUG; Crimp Tool Type:Hand; For Use With:Micro-Fit Connectors; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA

CRIMPING PLIER, 26-20AWG, MICRO PLUG; Crimp Tool Type:Hand; For Use With:Micro-Fit Connectors; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools
Product Number 83Y7488
Product Name Crimping Plier, 26-20Awg, Micro Plug; Crimp Tool Type Knipex
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1762325-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimping Tool for Ferrules - 82033020 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
Positioner / Insert for Hand Crimp Tool - Z80-295 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

4.00mm Pitch High-Reliability Connector - Datamate Power

View Details
2 suppliers