CRIMP TOOL, BOOTLACE FERRULES; Crimp Tool Type:Hand; For Use With:28-5AWG End SleevesFerrules; Product Range:-; SVHC:No SVHC (27-Jun-2018); Crimp Application:0.08mm2 to 10mm2 Ferrules; Crimp Capacity AWG Max:5AWG; Crimp Capacity AWG RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 6061641 | 35M2597 |
| Product Name | Crimp Tools | Crimp Tool, Bootlace Ferrules; Crimp Tool Type Knipex |
| Tool Type | Crimper | Crimper |
8.50mm Pitch High-Reliability Connector - Kona