TWEEZER, PRECISION, SS, 160MM; Tweezer Type:Precision; Tweezer Tip Type:Bent, Pointed; Overall Length:160mm; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 72AC7775 |
| Product Name | Tweezer, Precision, Ss, 160Mm; Tweezer Type Knipex |