TWEEZER, GRIPPING, 6.5"; Tweezer Type:Gripping; Tweezer Tip Type:Straight, Blunt; Overall Length:6.5"; Tip Style:-; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip; Product Range:- RoHS Compliant: NA
TWEEZER, STRAIGHT, POINTED, STEEL, 160MM; Tweezer Type:Cross Lock; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:160mm; Tweezer Body Material:Nickel Plated Steel; Tweezer Tip Material:Nickel Plated Steel; Product RoHS Compliant: NA
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 1871367 | 19T8464 |
| Product Name | Tweezers | Tweezer, Gripping, 6.5; Tweezer Type Knipex |